Alpha Wire Hook-Up Wire, ThermoThin 2632

Description
Alpha Wire’s updated version of the popular ThermoThin line combines maximum performance in an exceptionally small and lightweight construction. Designed to withstand extreme temperatures from -150˚C to +300˚C Up to 35% smaller in diameter than PTFE alternatives
Datasheet
Description
Alpha Wire’s updated version of the popular ThermoThin line combines maximum performance in an exceptionally small and lightweight construction. Designed to withstand extreme temperatures from -150˚C to +300˚C Up to 35% smaller in diameter than PTFE alternatives
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, ThermoThin - 2632 - Alpha Wire
Elizabeth, NJ, United States
Hook-Up Wire, ThermoThin
2632
Hook-Up Wire, ThermoThin 2632
Alpha Wire’s updated version of the popular ThermoThin line combines maximum performance in an exceptionally small and lightweight construction. Designed to withstand extreme temperatures from -150˚C to +300˚C Up to 35% smaller in diameter than PTFE alternatives

Alpha Wire’s updated version of the popular ThermoThin line combines maximum performance in an exceptionally small and lightweight construction.

  • Designed to withstand extreme temperatures from -150˚C to +300˚C
  • Up to 35% smaller in diameter than PTFE alternatives
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Hookup Wires
Product Number 2632
Product Name Hook-Up Wire, ThermoThin
Rated Voltage 600 volts
Rated Temperature -150 to 300 C (-238 to 572 F)
Wire Insulation Fluoroplastic
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
Hook-up Wire, MIL-W-76C Type MW-C Uncovered - 1420 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0570 to 0.1300 inch (1.45 to 3.3 mm)
View Details
Miniature Electrode Wire - AS 765-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details