Alpha Wire Hook-Up Wire, 32Awg, White, 30.5M; Jacket Material Alpha Wire 2632 WH005

Description
HOOK-UP WIRE, 32AWG, WHITE, 30.5M; Jacket Material:PFA; Jacket Color:White; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 32AWG, WHITE, 30.5M; Jacket Material:PFA; Jacket Color:White; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 32Awg, White, 30.5M; Jacket Material Alpha Wire - 59AJ6770 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 32Awg, White, 30.5M; Jacket Material Alpha Wire
59AJ6770
Hook-Up Wire, 32Awg, White, 30.5M; Jacket Material Alpha Wire 59AJ6770
HOOK-UP WIRE, 32AWG, WHITE, 30.5M; Jacket Material:PFA; Jacket Color:White; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 32AWG, WHITE, 30.5M; Jacket Material:PFA; Jacket Color:White; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6770
Product Name Hook-Up Wire, 32Awg, White, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details