Alpha Wire Hook-Up Wire, 32Awg, White, 305M; Jacket Material Alpha Wire 2632 WH001

Description
HOOK-UP WIRE, 32AWG, WHITE, 305M; Jacket Material:PFA; Jacket Color:White; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 32AWG, WHITE, 305M; Jacket Material:PFA; Jacket Color:White; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 32Awg, White, 305M; Jacket Material Alpha Wire - 59AJ6769 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 32Awg, White, 305M; Jacket Material Alpha Wire
59AJ6769
Hook-Up Wire, 32Awg, White, 305M; Jacket Material Alpha Wire 59AJ6769
HOOK-UP WIRE, 32AWG, WHITE, 305M; Jacket Material:PFA; Jacket Color:White; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 32AWG, WHITE, 305M; Jacket Material:PFA; Jacket Color:White; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6769
Product Name Hook-Up Wire, 32Awg, White, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 65.62 ft (200 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NTV-N - kTB Solutions
Specs
Application RF
Connector Type N
View Details