Alpha Wire Hook-Up Wire, 32Awg, Red, 30.5M; Jacket Material Alpha Wire 2632 RD005

Description
HOOK-UP WIRE, 32AWG, RED, 30.5M; Jacket Material:PFA; Jacket Color:Red; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 32AWG, RED, 30.5M; Jacket Material:PFA; Jacket Color:Red; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 32Awg, Red, 30.5M; Jacket Material Alpha Wire - 59AJ6768 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 32Awg, Red, 30.5M; Jacket Material Alpha Wire
59AJ6768
Hook-Up Wire, 32Awg, Red, 30.5M; Jacket Material Alpha Wire 59AJ6768
HOOK-UP WIRE, 32AWG, RED, 30.5M; Jacket Material:PFA; Jacket Color:Red; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 32AWG, RED, 30.5M; Jacket Material:PFA; Jacket Color:Red; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6768
Product Name Hook-Up Wire, 32Awg, Red, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to XK Double Gripper Micro-Hooks - 1010XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6040A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket,grey,general purpose
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details