Alpha Wire Hook-Up Wire, 32Awg, Orange, 305M; Jacket Material Alpha Wire 2632 OR001

Description
HOOK-UP WIRE, 32AWG, ORANGE, 305M; Jacket Material:PFA; Jacket Color:Orange; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 32AWG, ORANGE, 305M; Jacket Material:PFA; Jacket Color:Orange; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 32Awg, Orange, 305M; Jacket Material Alpha Wire - 59AJ6765 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 32Awg, Orange, 305M; Jacket Material Alpha Wire
59AJ6765
Hook-Up Wire, 32Awg, Orange, 305M; Jacket Material Alpha Wire 59AJ6765
HOOK-UP WIRE, 32AWG, ORANGE, 305M; Jacket Material:PFA; Jacket Color:Orange; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 32AWG, ORANGE, 305M; Jacket Material:PFA; Jacket Color:Orange; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6765
Product Name Hook-Up Wire, 32Awg, Orange, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details