Alpha Wire Hook-Up Wire, 32Awg, Green, 30.5M; Jacket Material Alpha Wire 2632 GR005

Description
HOOK-UP WIRE, 32AWG, GREEN, 30.5M; Jacket Material:PFA; Jacket Color:Green; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 32AWG, GREEN, 30.5M; Jacket Material:PFA; Jacket Color:Green; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 32Awg, Green, 30.5M; Jacket Material Alpha Wire - 59AJ6764 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 32Awg, Green, 30.5M; Jacket Material Alpha Wire
59AJ6764
Hook-Up Wire, 32Awg, Green, 30.5M; Jacket Material Alpha Wire 59AJ6764
HOOK-UP WIRE, 32AWG, GREEN, 30.5M; Jacket Material:PFA; Jacket Color:Green; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 32AWG, GREEN, 30.5M; Jacket Material:PFA; Jacket Color:Green; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6764
Product Name Hook-Up Wire, 32Awg, Green, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details