The Hook-Up Wire, 32 AWG, Green, 305M from Alpha Wire features a solid nickel-plated copper conductor with a nominal diameter of 0.008 inches. The wire is insulated with a PFA jacket, which has a wall thickness of 0.006 inches, providing chemical and water resistance. It is designed to operate within a temperature range of -150 to 300°C and has a voltage rating of 600 VRMS. The wire's bend radius is 10 times its diameter, and it can withstand a maximum pull tension of 0.5 lbs. This product is compliant with EU directives regarding hazardous substances and is exempt from California Proposition 65 warning labels. The wire is available in a continuous length of 1000 feet (305 meters).
HOOK-UP WIRE, 32AWG, GREEN, 305M; Jacket Material:PFA; Jacket Color:Green; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 59AJ6763 |
| Product Name | Hook-Up Wire, 32Awg, Green, 305M; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |