Alpha Wire Hook-Up Wire, 32Awg, Brown, 305M; Jacket Material Alpha Wire 2632 BR001

Description
HOOK-UP WIRE, 32AWG, BROWN, 305M; Jacket Material:PFA; Jacket Color:Brown; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 32AWG, BROWN, 305M; Jacket Material:PFA; Jacket Color:Brown; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 32Awg, Brown, 305M; Jacket Material Alpha Wire - 59AJ6761 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 32Awg, Brown, 305M; Jacket Material Alpha Wire
59AJ6761
Hook-Up Wire, 32Awg, Brown, 305M; Jacket Material Alpha Wire 59AJ6761
HOOK-UP WIRE, 32AWG, BROWN, 305M; Jacket Material:PFA; Jacket Color:Brown; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 32AWG, BROWN, 305M; Jacket Material:PFA; Jacket Color:Brown; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6761
Product Name Hook-Up Wire, 32Awg, Brown, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 16.4 ft (50 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NAM0-54-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details