Alpha Wire Hook-Up Wire, 32Awg, Blue, 305M; Jacket Material Alpha Wire 2632 BL001

Description
HOOK-UP WIRE, 32AWG, BLUE, 305M; Jacket Material:PFA; Jacket Color:Blue; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 32AWG, BLUE, 305M; Jacket Material:PFA; Jacket Color:Blue; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 32Awg, Blue, 305M; Jacket Material Alpha Wire - 59AJ6759 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 32Awg, Blue, 305M; Jacket Material Alpha Wire
59AJ6759
Hook-Up Wire, 32Awg, Blue, 305M; Jacket Material Alpha Wire 59AJ6759
HOOK-UP WIRE, 32AWG, BLUE, 305M; Jacket Material:PFA; Jacket Color:Blue; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 32AWG, BLUE, 305M; Jacket Material:PFA; Jacket Color:Blue; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6759
Product Name Hook-Up Wire, 32Awg, Blue, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details