Alpha Wire Hook-Up Wire, 32Awg, Black, 305M; Jacket Material Alpha Wire 2632 BK001

Description
HOOK-UP WIRE, 32AWG, BLACK, 305M; Jacket Material:PFA; Jacket Color:Black; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 32AWG, BLACK, 305M; Jacket Material:PFA; Jacket Color:Black; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 32Awg, Black, 305M; Jacket Material Alpha Wire - 59AJ6757 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 32Awg, Black, 305M; Jacket Material Alpha Wire
59AJ6757
Hook-Up Wire, 32Awg, Black, 305M; Jacket Material Alpha Wire 59AJ6757
HOOK-UP WIRE, 32AWG, BLACK, 305M; Jacket Material:PFA; Jacket Color:Black; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 32AWG, BLACK, 305M; Jacket Material:PFA; Jacket Color:Black; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6757
Product Name Hook-Up Wire, 32Awg, Black, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details