The Hook-Up Wire, 30 AWG, Red, 305M from Alpha Wire features a nickel-plated copper conductor with a nominal diameter of 0.012 inches. The insulation is made of PFA with a wall thickness of 0.006 inches, providing a total diameter of 0.024 inches ± 0.002 inches. This wire is rated for a maximum operating temperature of 300°C and a voltage rating of 600 VRMS. It is compliant with UL AWM/Style 11905 and is designed to be sunlight resistant. The wire is also RoHS compliant, adhering to EU directives regarding hazardous substances. The product has a bend radius of 10 times the cable diameter and a maximum pull tension of 0.88 lbs. It is available in continuous lengths of 1000 feet and 100 feet.
HOOK-UP WIRE, 30AWG, RED, 305M; Jacket Material:PFA; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 59AJ6751 |
| Product Name | Hook-Up Wire, 30Awg, Red, 305M; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |