Alpha Wire Hook-Up Wire, 30Awg, Orange, 30.5M; Jacket Material Alpha Wire 2630 OR005

Description
HOOK-UP WIRE, 30AWG, ORANGE, 30.5M; Jacket Material:PFA; Jacket Color:Orange; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 30AWG, ORANGE, 30.5M; Jacket Material:PFA; Jacket Color:Orange; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 30Awg, Orange, 30.5M; Jacket Material Alpha Wire - 59AJ6750 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 30Awg, Orange, 30.5M; Jacket Material Alpha Wire
59AJ6750
Hook-Up Wire, 30Awg, Orange, 30.5M; Jacket Material Alpha Wire 59AJ6750
HOOK-UP WIRE, 30AWG, ORANGE, 30.5M; Jacket Material:PFA; Jacket Color:Orange; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 30AWG, ORANGE, 30.5M; Jacket Material:PFA; Jacket Color:Orange; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6750
Product Name Hook-Up Wire, 30Awg, Orange, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details