Alpha Wire Hook-Up Wire, 28Awg, Yellow, 305M; Jacket Material Alpha Wire 2628 YL001

Description
HOOK-UP WIRE, 28AWG, YELLOW, 305M; Jacket Material:PFA; Jacket Color:Yellow; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 28AWG, YELLOW, 305M; Jacket Material:PFA; Jacket Color:Yellow; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 28Awg, Yellow, 305M; Jacket Material Alpha Wire - 59AJ6739 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 28Awg, Yellow, 305M; Jacket Material Alpha Wire
59AJ6739
Hook-Up Wire, 28Awg, Yellow, 305M; Jacket Material Alpha Wire 59AJ6739
HOOK-UP WIRE, 28AWG, YELLOW, 305M; Jacket Material:PFA; Jacket Color:Yellow; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 28AWG, YELLOW, 305M; Jacket Material:PFA; Jacket Color:Yellow; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6739
Product Name Hook-Up Wire, 28Awg, Yellow, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details