The Hook-Up Wire, 28 AWG, Red, 305M from Alpha Wire features a nickel-plated copper conductor with a 0.006" wall thickness of PFA insulation. It is rated for a maximum operating temperature of 300°C and a voltage rating of 600 VRMS. The wire is compliant with UL AWM/STYLE 11905 and is resistant to sunlight, making it suitable for various applications. It meets EU directives for RoHS compliance and does not contain hazardous substances as defined by the REACH regulation. The wire has a bend radius of 10 times its diameter and a maximum pull tension of 1.37 lbs. This product is available in continuous lengths of 1000 ft and 100 ft.
HOOK-UP WIRE, 28AWG, RED, 305M; Jacket Material:PFA; Jacket Color:Red; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 59AJ6735 |
| Product Name | Hook-Up Wire, 28Awg, Red, 305M; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |