Alpha Wire Hook-Up Wire, 28Awg, Orange, 30.5M; Jacket Material Alpha Wire 2628 OR005

Description
HOOK-UP WIRE, 28AWG, ORANGE, 30.5M; Jacket Material:PFA; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 28AWG, ORANGE, 30.5M; Jacket Material:PFA; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 28Awg, Orange, 30.5M; Jacket Material Alpha Wire - 59AJ6734 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 28Awg, Orange, 30.5M; Jacket Material Alpha Wire
59AJ6734
Hook-Up Wire, 28Awg, Orange, 30.5M; Jacket Material Alpha Wire 59AJ6734
HOOK-UP WIRE, 28AWG, ORANGE, 30.5M; Jacket Material:PFA; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 28AWG, ORANGE, 30.5M; Jacket Material:PFA; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6734
Product Name Hook-Up Wire, 28Awg, Orange, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details