Alpha Wire Hook-Up Wire, 28Awg, Green, 30.5M; Jacket Material Alpha Wire 2628 GR005

Description
HOOK-UP WIRE, 28AWG, GREEN, 30.5M; Jacket Material:PFA; Jacket Color:Green; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 28AWG, GREEN, 30.5M; Jacket Material:PFA; Jacket Color:Green; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 28Awg, Green, 30.5M; Jacket Material Alpha Wire - 59AJ6732 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 28Awg, Green, 30.5M; Jacket Material Alpha Wire
59AJ6732
Hook-Up Wire, 28Awg, Green, 30.5M; Jacket Material Alpha Wire 59AJ6732
HOOK-UP WIRE, 28AWG, GREEN, 30.5M; Jacket Material:PFA; Jacket Color:Green; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 28AWG, GREEN, 30.5M; Jacket Material:PFA; Jacket Color:Green; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6732
Product Name Hook-Up Wire, 28Awg, Green, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details