Alpha Wire Hook-Up Wire, 26Awg, Yellow, 305M; Jacket Material Alpha Wire 2626 YL001

Description
HOOK-UP WIRE, 26AWG, YELLOW, 305M; Jacket Material:PFA; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 26AWG, YELLOW, 305M; Jacket Material:PFA; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 26Awg, Yellow, 305M; Jacket Material Alpha Wire - 59AJ6723 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 26Awg, Yellow, 305M; Jacket Material Alpha Wire
59AJ6723
Hook-Up Wire, 26Awg, Yellow, 305M; Jacket Material Alpha Wire 59AJ6723
HOOK-UP WIRE, 26AWG, YELLOW, 305M; Jacket Material:PFA; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 26AWG, YELLOW, 305M; Jacket Material:PFA; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6723
Product Name Hook-Up Wire, 26Awg, Yellow, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details