The Hook-Up Wire, 26 AWG, White, 30.5M, features a PFA jacket and is designed for high-temperature applications with an operating temperature range of -150 to 300°C. It has a voltage rating of 600 VRMS and is compliant with UL AWM/STYLE 11905 standards. The wire is constructed with a 26 AWG conductor made of nickel-plated copper, ensuring good conductivity and durability. It is also resistant to chemicals and water, making it suitable for various environments. The product complies with RoHS directives, ensuring it is free from hazardous substances. This wire is available in a continuous length of 100 feet (30.5 meters), making it convenient for various projects.
HOOK-UP WIRE, 26AWG, WHITE, 30.5M; Jacket Material:PFA; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 59AJ6722 |
| Product Name | Hook-Up Wire, 26Awg, White, 30.5M; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |