Alpha Wire Hook-Up Wire, 26Awg, White, 305M; Jacket Material Alpha Wire 2626 WH001

Description
HOOK-UP WIRE, 26AWG, WHITE, 305M; Jacket Material:PFA; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 26AWG, WHITE, 305M; Jacket Material:PFA; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 26Awg, White, 305M; Jacket Material Alpha Wire - 59AJ6721 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 26Awg, White, 305M; Jacket Material Alpha Wire
59AJ6721
Hook-Up Wire, 26Awg, White, 305M; Jacket Material Alpha Wire 59AJ6721
HOOK-UP WIRE, 26AWG, WHITE, 305M; Jacket Material:PFA; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 26AWG, WHITE, 305M; Jacket Material:PFA; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6721
Product Name Hook-Up Wire, 26Awg, White, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-029 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details