Alpha Wire Hook-Up Wire, 26Awg, Red, 305M; Jacket Material Alpha Wire 2626 RD001

Description
HOOK-UP WIRE, 26AWG, RED, 305M; Jacket Material:PFA; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 26AWG, RED, 305M; Jacket Material:PFA; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 26Awg, Red, 305M; Jacket Material Alpha Wire - 59AJ6719 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 26Awg, Red, 305M; Jacket Material Alpha Wire
59AJ6719
Hook-Up Wire, 26Awg, Red, 305M; Jacket Material Alpha Wire 59AJ6719
HOOK-UP WIRE, 26AWG, RED, 305M; Jacket Material:PFA; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 26AWG, RED, 305M; Jacket Material:PFA; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6719
Product Name Hook-Up Wire, 26Awg, Red, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details