Alpha Wire Hook-Up Wire, 26Awg, Orange, 30.5M; Jacket Material Alpha Wire 2626 OR005

Description
HOOK-UP WIRE, 26AWG, ORANGE, 30.5M; Jacket Material:PFA; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 26AWG, ORANGE, 30.5M; Jacket Material:PFA; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 26Awg, Orange, 30.5M; Jacket Material Alpha Wire - 59AJ6718 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 26Awg, Orange, 30.5M; Jacket Material Alpha Wire
59AJ6718
Hook-Up Wire, 26Awg, Orange, 30.5M; Jacket Material Alpha Wire 59AJ6718
HOOK-UP WIRE, 26AWG, ORANGE, 30.5M; Jacket Material:PFA; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 26AWG, ORANGE, 30.5M; Jacket Material:PFA; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6718
Product Name Hook-Up Wire, 26Awg, Orange, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Lead Only, 18 AWG wire - 1015-M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
Cable Assembly - 6811A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details