Alpha Wire Hook-Up Wire, 26Awg, Brown, 30.5M; Jacket Material Alpha Wire 2626 BR005

Description
HOOK-UP WIRE, 26AWG, BROWN, 30.5M; Jacket Material:PFA; Jacket Color:Brown; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 26AWG, BROWN, 30.5M; Jacket Material:PFA; Jacket Color:Brown; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 26Awg, Brown, 30.5M; Jacket Material Alpha Wire - 59AJ6714 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 26Awg, Brown, 30.5M; Jacket Material Alpha Wire
59AJ6714
Hook-Up Wire, 26Awg, Brown, 30.5M; Jacket Material Alpha Wire 59AJ6714
HOOK-UP WIRE, 26AWG, BROWN, 30.5M; Jacket Material:PFA; Jacket Color:Brown; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 26AWG, BROWN, 30.5M; Jacket Material:PFA; Jacket Color:Brown; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6714
Product Name Hook-Up Wire, 26Awg, Brown, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details