Alpha Wire Hook-Up Wire, 26Awg, Blue, 30.5M; Jacket Material Alpha Wire 2626 BL005

Description
HOOK-UP WIRE, 26AWG, BLUE, 30.5M; Jacket Material:PFA; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 26AWG, BLUE, 30.5M; Jacket Material:PFA; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 26Awg, Blue, 30.5M; Jacket Material Alpha Wire - 59AJ6712 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 26Awg, Blue, 30.5M; Jacket Material Alpha Wire
59AJ6712
Hook-Up Wire, 26Awg, Blue, 30.5M; Jacket Material Alpha Wire 59AJ6712
HOOK-UP WIRE, 26AWG, BLUE, 30.5M; Jacket Material:PFA; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 26AWG, BLUE, 30.5M; Jacket Material:PFA; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6712
Product Name Hook-Up Wire, 26Awg, Blue, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details