Alpha Wire Hook-Up Wire, ThermoThin 2624

Description
Alpha Wire’s updated version of the popular ThermoThin line combines maximum performance in an exceptionally small and lightweight construction. Designed to withstand extreme temperatures from -150˚C to +300˚C Up to 35% smaller in diameter than PTFE alternatives
Datasheet
Description
Alpha Wire’s updated version of the popular ThermoThin line combines maximum performance in an exceptionally small and lightweight construction. Designed to withstand extreme temperatures from -150˚C to +300˚C Up to 35% smaller in diameter than PTFE alternatives
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, ThermoThin - 2624 - Alpha Wire
Elizabeth, NJ, United States
Hook-Up Wire, ThermoThin
2624
Hook-Up Wire, ThermoThin 2624
Alpha Wire’s updated version of the popular ThermoThin line combines maximum performance in an exceptionally small and lightweight construction. Designed to withstand extreme temperatures from -150˚C to +300˚C Up to 35% smaller in diameter than PTFE alternatives

Alpha Wire’s updated version of the popular ThermoThin line combines maximum performance in an exceptionally small and lightweight construction.

  • Designed to withstand extreme temperatures from -150˚C to +300˚C
  • Up to 35% smaller in diameter than PTFE alternatives
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Hookup Wires
Product Number 2624
Product Name Hook-Up Wire, ThermoThin
Approvals UL Listing Mark
Rated Voltage 600 volts
Rated Temperature -150 to 300 C (-238 to 572 F)
Wire Insulation Fluoroplastic
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Miniature Electrode Wire - AS 172-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
Hook Up Wire - 1853950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details