Alpha Wire Hook-Up Wire, 24Awg, Blue, 30.5M; Jacket Material Alpha Wire 2624 BL005

Description
HOOK-UP WIRE, 24AWG, BLUE, 30.5M; Jacket Material:PFA; Jacket Color:Blue; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 24AWG, BLUE, 30.5M; Jacket Material:PFA; Jacket Color:Blue; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 24Awg, Blue, 30.5M; Jacket Material Alpha Wire - 59AJ6696 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 24Awg, Blue, 30.5M; Jacket Material Alpha Wire
59AJ6696
Hook-Up Wire, 24Awg, Blue, 30.5M; Jacket Material Alpha Wire 59AJ6696
HOOK-UP WIRE, 24AWG, BLUE, 30.5M; Jacket Material:PFA; Jacket Color:Blue; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 24AWG, BLUE, 30.5M; Jacket Material:PFA; Jacket Color:Blue; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6696
Product Name Hook-Up Wire, 24Awg, Blue, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details