Alpha Wire Hook-Up Wire, ThermoThin 2622

Description
Alpha Wire’s updated version of the popular ThermoThin line combines maximum performance in an exceptionally small and lightweight construction. Designed to withstand extreme temperatures from -150˚C to +300˚C Up to 35% smaller in diameter than PTFE alternatives
Datasheet
Description
Alpha Wire’s updated version of the popular ThermoThin line combines maximum performance in an exceptionally small and lightweight construction. Designed to withstand extreme temperatures from -150˚C to +300˚C Up to 35% smaller in diameter than PTFE alternatives
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, ThermoThin - 2622 - Alpha Wire
Elizabeth, NJ, United States
Hook-Up Wire, ThermoThin
2622
Hook-Up Wire, ThermoThin 2622
Alpha Wire’s updated version of the popular ThermoThin line combines maximum performance in an exceptionally small and lightweight construction. Designed to withstand extreme temperatures from -150˚C to +300˚C Up to 35% smaller in diameter than PTFE alternatives

Alpha Wire’s updated version of the popular ThermoThin line combines maximum performance in an exceptionally small and lightweight construction.

  • Designed to withstand extreme temperatures from -150˚C to +300˚C
  • Up to 35% smaller in diameter than PTFE alternatives
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Hookup Wires
Product Number 2622
Product Name Hook-Up Wire, ThermoThin
Approvals UL Listing Mark
Rated Voltage 600 volts
Rated Temperature -150 to 300 C (-238 to 572 F)
Wire Insulation Fluoroplastic
Unlock Full Specs
to access all available technical data

Similar Products

Hook-up Wire, MIL-W-76C Type MW-C, Solid Conductor - 1420S - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0520 to 0.0720 inch (1.32 to 1.83 mm)
View Details
Hook Up Wire - 1225883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Hook Up Wire - 031715-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Stranded Hookup Wire - CW5052-22 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0500 inch (1.27 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details