Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HOOKUP WIRES
ALPHA WIRE
2622 RD001 --
Alpha Wire
2622 RD001
Description
HU WIRE SPECIALTY RD 1000 FT
Request a Quote
Email Supplier
Description
HU WIRE SPECIALTY RD 1000 FT
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
2622 RD001
2622 RD001
HU WIRE SPECIALTY RD 1000 FT
HU WIRE SPECIALTY RD 1000 FT
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Hookup Wires
Product Number
2622 RD001
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
RS Components, Ltd.
Hook Up Wire
1805922
Specs
Nominal Diameter
0.1102 inch (2.8 mm)
Wire Conductor
Copper
North American
20 AWG
View Details
New England Wire Technologies Corporation
PVC Insulated Lead Wire
Specs
Rated Voltage
1000 volts
Nominal Diameter
0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature
105 C (221 F)
View Details
BRIM Electronics, Inc.
Hook-up Wire, HW-C Uncovered
1430
Specs
Approvals
MIL-W-76C, RoHS
Rated Voltage
2500 volts
Nominal Diameter
0.0850 to 0.4600 inch (2.16 to 11.68 mm)
View Details
Cooner Wire Company
Miniature Electrode Wire
CW 5263-34
Specs
Nominal Diameter
0.0087 inch (0.2210 mm)
Wire Conductor
Pure Gold
North American
34 AWG
View Details