Alpha Wire Hook-Up Wire, ThermoThin 2620

Description
Alpha Wire’s updated version of the popular ThermoThin line combines maximum performance in an exceptionally small and lightweight construction. Designed to withstand extreme temperatures from -150˚C to +300˚C Up to 35% smaller in diameter than PTFE alternatives
Datasheet
Description
Alpha Wire’s updated version of the popular ThermoThin line combines maximum performance in an exceptionally small and lightweight construction. Designed to withstand extreme temperatures from -150˚C to +300˚C Up to 35% smaller in diameter than PTFE alternatives
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, ThermoThin - 2620 - Alpha Wire
Elizabeth, NJ, United States
Hook-Up Wire, ThermoThin
2620
Hook-Up Wire, ThermoThin 2620
Alpha Wire’s updated version of the popular ThermoThin line combines maximum performance in an exceptionally small and lightweight construction. Designed to withstand extreme temperatures from -150˚C to +300˚C Up to 35% smaller in diameter than PTFE alternatives

Alpha Wire’s updated version of the popular ThermoThin line combines maximum performance in an exceptionally small and lightweight construction.

  • Designed to withstand extreme temperatures from -150˚C to +300˚C
  • Up to 35% smaller in diameter than PTFE alternatives
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Hookup Wires
Product Number 2620
Product Name Hook-Up Wire, ThermoThin
Approvals UL Listing Mark
Rated Voltage 600 volts
Rated Temperature -150 to 300 C (-238 to 572 F)
Wire Insulation Fluoroplastic
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Stranded Hookup Wire - CZ 1320 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0220 inch (0.5588 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 1225865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details