The Hook-Up Wire, 20 AWG, Orange, 30.5M, features a nickel-plated copper conductor with a nominal diameter of 0.038 inches. The insulation is made of PFA with a wall thickness of 0.007 inches, providing chemical and water resistance. This wire is rated for a maximum operating temperature of 300°C and a voltage rating of 600 VRMS. It complies with UL AWM/STYLE 11905 and is RoHS compliant, adhering to EU directives regarding hazardous substances. The wire has a maximum pull tension of 9.6 lbs and a bend radius of 10 times the cable diameter. It is available in a continuous length of 100 feet (30.5 meters).
HOOK-UP WIRE, 20AWG, ORANGE, 30.5M; Jacket Material:PFA; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 59AJ6670 |
| Product Name | Hook-Up Wire, 20Awg, Orange, 30.5M; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |