Alpha Wire Hook-Up Wire, 20Awg, Orange, 305M; Jacket Material Alpha Wire 2620 OR001

Description
HOOK-UP WIRE, 20AWG, ORANGE, 305M; Jacket Material:PFA; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 20AWG, ORANGE, 305M; Jacket Material:PFA; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 20Awg, Orange, 305M; Jacket Material Alpha Wire - 59AJ6669 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 20Awg, Orange, 305M; Jacket Material Alpha Wire
59AJ6669
Hook-Up Wire, 20Awg, Orange, 305M; Jacket Material Alpha Wire 59AJ6669
HOOK-UP WIRE, 20AWG, ORANGE, 305M; Jacket Material:PFA; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 20AWG, ORANGE, 305M; Jacket Material:PFA; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6669
Product Name Hook-Up Wire, 20Awg, Orange, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details