Alpha Wire Hook-Up Wire, 18Awg, White, 305M; Jacket Material Alpha Wire 2618 WH001

Description
HOOK-UP WIRE, 18AWG, WHITE, 305M; Jacket Material:PFA; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 18AWG, WHITE, 305M; Jacket Material:PFA; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 18Awg, White, 305M; Jacket Material Alpha Wire - 59AJ6657 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 18Awg, White, 305M; Jacket Material Alpha Wire
59AJ6657
Hook-Up Wire, 18Awg, White, 305M; Jacket Material Alpha Wire 59AJ6657
HOOK-UP WIRE, 18AWG, WHITE, 305M; Jacket Material:PFA; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 18AWG, WHITE, 305M; Jacket Material:PFA; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6657
Product Name Hook-Up Wire, 18Awg, White, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.1 ft (12.5 dm)
View Details
Usb Prog Cable, Psci Control System Schmersal - 47AK2336 - Newark, An Avnet Company
Specs
Application Instrumentation and Control
Product Type USB
View Details
Cable Assemblies - Coaxial Cables (RF) - 1025-18 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
View Details