Alpha Wire Hook-Up Wire, 18Awg, Brown, 30.5M; Jacket Material Alpha Wire 2618 BR005

Description
HOOK-UP WIRE, 18AWG, BROWN, 30.5M; Jacket Material:PFA; Jacket Color:Brown; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 18AWG, BROWN, 30.5M; Jacket Material:PFA; Jacket Color:Brown; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 18Awg, Brown, 30.5M; Jacket Material Alpha Wire - 59AJ6650 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 18Awg, Brown, 30.5M; Jacket Material Alpha Wire
59AJ6650
Hook-Up Wire, 18Awg, Brown, 30.5M; Jacket Material Alpha Wire 59AJ6650
HOOK-UP WIRE, 18AWG, BROWN, 30.5M; Jacket Material:PFA; Jacket Color:Brown; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 18AWG, BROWN, 30.5M; Jacket Material:PFA; Jacket Color:Brown; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6650
Product Name Hook-Up Wire, 18Awg, Brown, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details