Alpha Wire Hook-Up Wire, 18Awg, Black, 305M; Jacket Material Alpha Wire 2618 BK001

Description
HOOK-UP WIRE, 18AWG, BLACK, 305M; Jacket Material:PFA; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 18AWG, BLACK, 305M; Jacket Material:PFA; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 18Awg, Black, 305M; Jacket Material Alpha Wire - 59AJ6645 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 18Awg, Black, 305M; Jacket Material Alpha Wire
59AJ6645
Hook-Up Wire, 18Awg, Black, 305M; Jacket Material Alpha Wire 59AJ6645
HOOK-UP WIRE, 18AWG, BLACK, 305M; Jacket Material:PFA; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 18AWG, BLACK, 305M; Jacket Material:PFA; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6645
Product Name Hook-Up Wire, 18Awg, Black, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-15M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XK Mini-Hook and Mini Alligator Clip - 1021XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details