Alpha Wire Hook-Up Wire, 16Awg, Red, 305M; Jacket Material Alpha Wire 2616 RD001

Description
HOOK-UP WIRE, 16AWG, RED, 305M; Jacket Material:PFA; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 16AWG, RED, 305M; Jacket Material:PFA; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 16Awg, Red, 305M; Jacket Material Alpha Wire - 59AJ6639 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 16Awg, Red, 305M; Jacket Material Alpha Wire
59AJ6639
Hook-Up Wire, 16Awg, Red, 305M; Jacket Material Alpha Wire 59AJ6639
HOOK-UP WIRE, 16AWG, RED, 305M; Jacket Material:PFA; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 16AWG, RED, 305M; Jacket Material:PFA; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6639
Product Name Hook-Up Wire, 16Awg, Red, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Harnessing, Adaptation for ETAS measuring technique, FETK extension -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT110 - kTB Solutions
Specs
Application RF
Connector Type 1.0mm
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details