Alpha Wire Hook-Up Wire, 16Awg, Orange, 30.5M; Jacket Material Alpha Wire 2616 OR005

Description
HOOK-UP WIRE, 16AWG, ORANGE, 30.5M; Jacket Material:PFA; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 16AWG, ORANGE, 30.5M; Jacket Material:PFA; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 16Awg, Orange, 30.5M; Jacket Material Alpha Wire - 59AJ6638 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 16Awg, Orange, 30.5M; Jacket Material Alpha Wire
59AJ6638
Hook-Up Wire, 16Awg, Orange, 30.5M; Jacket Material Alpha Wire 59AJ6638
HOOK-UP WIRE, 16AWG, ORANGE, 30.5M; Jacket Material:PFA; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 16AWG, ORANGE, 30.5M; Jacket Material:PFA; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6638
Product Name Hook-Up Wire, 16Awg, Orange, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT50 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm, 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details