Alpha Wire Hook-Up Wire, 16Awg, Brown, 30.5M; Jacket Material Alpha Wire 2616 BR005

Description
HOOK-UP WIRE, 16AWG, BROWN, 30.5M; Jacket Material:PFA; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 16AWG, BROWN, 30.5M; Jacket Material:PFA; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 16Awg, Brown, 30.5M; Jacket Material Alpha Wire - 59AJ6634 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 16Awg, Brown, 30.5M; Jacket Material Alpha Wire
59AJ6634
Hook-Up Wire, 16Awg, Brown, 30.5M; Jacket Material Alpha Wire 59AJ6634
HOOK-UP WIRE, 16AWG, BROWN, 30.5M; Jacket Material:PFA; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 16AWG, BROWN, 30.5M; Jacket Material:PFA; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6634
Product Name Hook-Up Wire, 16Awg, Brown, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details