Alpha Wire Hook-Up Wire, 16Awg, Blue, 30.5M; Jacket Material Alpha Wire 2616 BL005

Description
HOOK-UP WIRE, 16AWG, BLUE, 30.5M; Jacket Material:PFA; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 16AWG, BLUE, 30.5M; Jacket Material:PFA; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 16Awg, Blue, 30.5M; Jacket Material Alpha Wire - 59AJ6632 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 16Awg, Blue, 30.5M; Jacket Material Alpha Wire
59AJ6632
Hook-Up Wire, 16Awg, Blue, 30.5M; Jacket Material Alpha Wire 59AJ6632
HOOK-UP WIRE, 16AWG, BLUE, 30.5M; Jacket Material:PFA; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 16AWG, BLUE, 30.5M; Jacket Material:PFA; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6632
Product Name Hook-Up Wire, 16Awg, Blue, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to X100W2 Mini-Hooks - 1001W2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details