The Hook-Up Wire, 16AWG, Black, 30.5M features a conductor made of nickel-plated copper with a gauge of 16 AWG. The wire has a PFA insulation with a nominal wall thickness of 0.007 inches and an overall diameter of approximately 0.070 inches. It is rated for a maximum operating temperature of 300°C and a voltage rating of 600 VRMS. The wire is compliant with UL AWM/STYLE 11905 and is resistant to sunlight, making it suitable for various applications. Additionally, it meets RoHS compliance standards and is exempt from California Proposition 65 warning labels. The product is designed for durability, with a bend radius of 10 times the cable diameter and a maximum pull tension of 20.4 lbs.
HOOK-UP WIRE, 16AWG, BLACK, 30.5M; Jacket Material:PFA; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 59AJ6630 |
| Product Name | Hook-Up Wire, 16Awg, Black, 30.5M; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |