Alpha Wire Shielded Multiconductor Cable, 4 Conductor, 14Awg, 500Ft, 600V; Cable Shielding Alpha Wire 25544 BK002

Description
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 14AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 14AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 4 Conductor, 14Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 28B6676 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 14Awg, 500Ft, 600V; Cable Shielding Alpha Wire
28B6676
Shielded Multiconductor Cable, 4 Conductor, 14Awg, 500Ft, 600V; Cable Shielding Alpha Wire 28B6676
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 14AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 14AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28B6676
Product Name Shielded Multiconductor Cable, 4 Conductor, 14Awg, 500Ft, 600V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Lead Only, 20 AWG wire - 1011-M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
Cable Assembly - 6038A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details