Alpha Wire Shielded Multiconductor Cable, 4 Conductor, 14Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 25544 BK001

Description
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 14AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes
Description
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 14AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 4 Conductor, 14Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 28B6675 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 14Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
28B6675
Shielded Multiconductor Cable, 4 Conductor, 14Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 28B6675
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 14AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 14AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28B6675
Product Name Shielded Multiconductor Cable, 4 Conductor, 14Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W21-500 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - CBL-10FT-SMNM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details