Alpha Wire Multiple Conductor Cables 25492 BK005

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Black 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Black 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 25492BK005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25492BK005-ND
Multiple Conductor Cables 25492BK005-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Black 24 AWG Foil 100.0' (30.5m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Black 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shld Multipair Cable, 2Pr, 24Awg, 30.5M; Cable Shielding Alpha Wire - 44AC9640 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair Cable, 2Pr, 24Awg, 30.5M; Cable Shielding Alpha Wire
44AC9640
Shld Multipair Cable, 2Pr, 24Awg, 30.5M; Cable Shielding Alpha Wire 44AC9640
SHLD MULTIPAIR CABLE, 2PR, 24AWG, 30.5M; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR CABLE, 2PR, 24AWG, 30.5M; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 25492BK005-ND 44AC9640
Product Name Multiple Conductor Cables Shld Multipair Cable, 2Pr, 24Awg, 30.5M; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details