Alpha Wire Multiple Conductor Cables 25491 BK199

Description
CABLE 2COND 24AWG BLK SHLD 1000'
Request a Quote Datasheet
Description
CABLE 2COND 24AWG BLK SHLD 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 25491BK199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25491BK199-ND
Multiple Conductor Cables 25491BK199-ND
CABLE 2COND 24AWG BLK SHLD 1000'

CABLE 2COND 24AWG BLK SHLD 1000'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 25491 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
25491 BK199
Multi-Conductor & Paired Cables 25491 BK199
25491 BLACK BULK FT

25491 BLACK BULK FT

Buy Now
Xtra-Guard 2 / Bulk Ft Alpha Wire - 90R4101 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 2 / Bulk Ft Alpha Wire
90R4101
Xtra-Guard 2 / Bulk Ft Alpha Wire 90R4101
XTRA-GUARD 2 / BULK FT

XTRA-GUARD 2 / BULK FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 25491BK199-ND 25491 BK199 90R4101
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 2 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details