Alpha Wire Multiple Conductor Cables 25484 SL199

Description
MULTI-PAIR 8COND 22AWG 1000'
Request a Quote
Description
MULTI-PAIR 8COND 22AWG 1000'
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard 2 / Bulk Ft Alpha Wire, part number 14M7149, features a construction that includes 22 AWG stranded tinned copper conductors with a nominal PVC insulation wall thickness of 0.010 inches. The cable assembly consists of four components cabled together, with a minimum of 5.3 twists per foot. It is shielded with aluminum/Mylar tape and includes a drain wire of the same conductor gauge. The outer jacket is made of polyurethane with a wall thickness of 0.032 inches, available in multiple colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. This product is rated for a temperature range of -30 to 90°C and has a voltage rating of 300 VRMS. It exhibits mutual capacitance of 27 pF/ft and a characteristic impedance of 70 Ω. The cable is designed to meet various standards, including UL AWM/STYLE 20668 and CSA AWM I/II A/B, ensuring compliance with safety and performance requirements. Additionally, it is RoHS compliant and meets California Proposition 65 requirements. The product is suitable for applications requiring flexibility, durability, and resistance to sunlight.

Datasheet Summary
Powered by GS/AI

Xtra-Guard 2 / Bulk Ft Alpha Wire, part number 14M7149, features a construction that includes 22 AWG stranded tinned copper conductors with a nominal PVC insulation wall thickness of 0.010 inches. The cable assembly consists of four components cabled together, with a minimum of 5.3 twists per foot. It is shielded with aluminum/Mylar tape and includes a drain wire of the same conductor gauge. The outer jacket is made of polyurethane with a wall thickness of 0.032 inches, available in multiple colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. This product is rated for a temperature range of -30 to 90°C and has a voltage rating of 300 VRMS. It exhibits mutual capacitance of 27 pF/ft and a characteristic impedance of 70 Ω. The cable is designed to meet various standards, including UL AWM/STYLE 20668 and CSA AWM I/II A/B, ensuring compliance with safety and performance requirements. Additionally, it is RoHS compliant and meets California Proposition 65 requirements. The product is suitable for applications requiring flexibility, durability, and resistance to sunlight.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 25484SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25484SL199-ND
Multiple Conductor Cables 25484SL199-ND
MULTI-PAIR 8COND 22AWG 1000'

MULTI-PAIR 8COND 22AWG 1000'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 25484 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
25484 SL199
Multi-Conductor & Paired Cables 25484 SL199
25484 SLATE BULK FT

25484 SLATE BULK FT

Buy Now
Xtra-Guard 2 / Bulk Ft Alpha Wire - 14M7149 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 2 / Bulk Ft Alpha Wire
14M7149
Xtra-Guard 2 / Bulk Ft Alpha Wire 14M7149
XTRA-GUARD 2 / BULK FT

XTRA-GUARD 2 / BULK FT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 25484SL199-ND 25484 SL199 14M7149
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 2 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3340/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers