Xtra-Guard Performance Cable, part number 25483, features a construction that includes tinned copper conductors with a nominal 22 AWG size, insulated with semi-rigid PVC. The cable consists of two twisted pairs, with a minimum of 8 twists per foot, and is shielded with aluminum/Mylar tape to enhance protection against electromagnetic interference. The outer jacket is made of polyurethane, providing a wall thickness of 0.032 inches, and is available in multiple colors including slate, black, yellow, and more. This cable is rated for a maximum operating temperature of 90¬8C and a voltage rating of 300 VRMS. It complies with various standards including AWM/Style 20668 and is RoHS compliant, ensuring it meets environmental regulations. The cable is designed for applications requiring durability against abrasion and mechanical stress, making it suitable for industrial environments. Its bend radius is specified as 10 times the cable diameter, and it can withstand a maximum pull tension of 38 lbs.
Xtra-Guard® 2 - Abrasion resistant to withstand mechanical abuse
Need a more unique construction? Different color code? Different color Jacket?
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 25483 |
| Product Name | Xtra-Guard® Performance Cable, Xtra-Guard 2 |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyurethane (TPU) |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 22 (7/30) AWG Tinned Copper', '0.030'] |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian) |