Xtra-Guard 2 / Bulk Ft Alpha Wire, part number 25481, features a construction that includes a 22 AWG stranded tinned copper conductor, PVC insulation, and a polyurethane jacket. The cable is designed for a temperature range of -30 to 90°C and has a voltage rating of 300 VRMS. It includes a shield made of aluminum/mylar tape with a drain wire for enhanced signal integrity. The cable is suitable for various applications due to its sunlight resistance and compliance with multiple standards, including UL, CSA, and CE. The product is RoHS compliant and does not contain substances of very high concern as per REACH regulations. With a minimum of 12 twists per foot and a bend radius of 10 times the cable diameter, this wire is engineered for durability and performance in demanding environments.
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil Enter Number of Feet in Order Quantity
XTRA-GUARD 2 / BULK FT
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 25481BK199-DS-ND | 25481 BK199 | 89M5885 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Xtra-Guard 2 / Bulk Ft Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyurethane (PU) | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper, Tinned |