Alpha Wire Multi-Conductor & Paired Cables 25470/20 SL199

Description
25470/20 SLATE BULK FT
Request a Quote
Description
25470/20 SLATE BULK FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 25470/20 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
25470/20 SL199
Multi-Conductor & Paired Cables 25470/20 SL199
25470/20 SLATE BULK FT

25470/20 SLATE BULK FT

Buy Now
Xtra-Guard 2 / Bulk Ft Alpha Wire - 90R4074 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 2 / Bulk Ft Alpha Wire
90R4074
Xtra-Guard 2 / Bulk Ft Alpha Wire 90R4074
XTRA-GUARD 2 / BULK FT

XTRA-GUARD 2 / BULK FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 25470/20 SL199 90R4074
Product Name Multi-Conductor & Paired Cables Xtra-Guard 2 / Bulk Ft Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-8182-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/316-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers