Alpha Wire Multiple Conductor Cables 25468 BK001

Description
8 Conductor Multi-Conductor Cable Black 20 AWG Foil Enter Number of Feet in Order Quantity
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Black 20 AWG Foil Enter Number of Feet in Order Quantity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-25468BK001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-25468BK001-DS-ND
Multiple Conductor Cables 216-25468BK001-DS-ND
8 Conductor Multi-Conductor Cable Black 20 AWG Foil Enter Number of Feet in Order Quantity

8 Conductor Multi-Conductor Cable Black 20 AWG Foil Enter Number of Feet in Order Quantity

Buy Now Datasheet
Shielded Multiconductor Cable, 8 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 28B6669 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 8 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
28B6669
Shielded Multiconductor Cable, 8 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 28B6669
SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 216-25468BK001-DS-ND 28B6669
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 8 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/306-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Twisted Pair & Multicore Data Cable - 2012216 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details