Alpha Wire Multiple Conductor Cables 25464 BK005

Description
4 Conductor Multi-Conductor Cable Black 20 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 20 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 25464BK005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25464BK005-ND
Multiple Conductor Cables 25464BK005-ND
4 Conductor Multi-Conductor Cable Black 20 AWG Foil 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Black 20 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Control Cable - 409224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
409224
Control Cable 409224
Alpha Wire 25464 BK005 Control Cable

Alpha Wire 25464 BK005 Control Cable

Supplier's Site
Shld Flex Cable, 4Cond, 20Awg, 30.5M; Cable Shielding Alpha Wire - 44AC9638 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 20Awg, 30.5M; Cable Shielding Alpha Wire
44AC9638
Shld Flex Cable, 4Cond, 20Awg, 30.5M; Cable Shielding Alpha Wire 44AC9638
SHLD FLEX CABLE, 4COND, 20AWG, 30.5M; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 20AWG, 30.5M; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 25464BK005-ND 409224 44AC9638
Product Name Multiple Conductor Cables Control Cable Shld Flex Cable, 4Cond, 20Awg, 30.5M; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3568 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3037/202-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details