Xtra-Guard Performance Cable, part number 25459/15, features a construction designed for durability and resistance to environmental factors. The cable consists of tinned copper conductors rated at 20 AWG, insulated with a nominal 0.016" PVC wall. It is cabled with pairs twisted together at a minimum of 6 twists per foot, enhancing performance in signal integrity. The overall cable assembly includes a shield made of aluminum/Mylar tape, providing protection against electromagnetic interference. The jacket is made from polyurethane, offering a nominal wall thickness of 0.053" and is available in various colors including slate, black, yellow, and more. This cable is rated for a maximum operating temperature of 90¬8C and a voltage rating of 300 VRMS. It meets several industry standards, including UL AWM/STYLE 20668 and CSA International C(RU) AWM I/II A/B, ensuring compliance for industrial applications. With a bend radius of 10 times the cable diameter and a pull tension limit of 271 lbs, this cable is suitable for applications requiring flexibility and strength. It also demonstrates resistance to sunlight and is RoHS compliant, making it a reliable choice for engineers seeking robust cable solutions in demanding environments.
Xtra-Guard® 2 - Abrasion resistant to withstand mechanical abuse
Need a more unique construction? Different color code? Different color Jacket?
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 25459/15 |
| Product Name | Xtra-Guard® Performance Cable, Xtra-Guard 2 |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyurethane (TPU) |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 20 (7/28) AWG Tinned Copper', '0.038'] |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian) |