Alpha Wire Multiple Conductor Cables 25450/2 BK199

Description
CABLE 2COND 14AWG BLK SHLD 1000'
Request a Quote Datasheet
Description
CABLE 2COND 14AWG BLK SHLD 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 25450/2BK199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25450/2BK199-ND
Multiple Conductor Cables 25450/2BK199-ND
CABLE 2COND 14AWG BLK SHLD 1000'

CABLE 2COND 14AWG BLK SHLD 1000'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 25450/2 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
25450/2 BK199
Multi-Conductor & Paired Cables 25450/2 BK199
25450/2 BLACK BULK FT

25450/2 BLACK BULK FT

Buy Now
Xtra-Guard 2 / Bulk Ft Alpha Wire - 90R4049 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 2 / Bulk Ft Alpha Wire
90R4049
Xtra-Guard 2 / Bulk Ft Alpha Wire 90R4049
XTRA-GUARD 2 / BULK FT

XTRA-GUARD 2 / BULK FT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 25450/2BK199-ND 25450/2 BK199 90R4049
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 2 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/103-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details